The NCV7723B is a six-channel half-bridge motor driver designed for automotive and industrial motion control applications. It operates within a temperature range of -40 to 125 degrees Celsius and is compliant with RoHS standards. The device features independent controls and diagnostics, allowing operation in forward, reverse, brake, and high impedance states. It utilizes a 16-bit SPI interface for control and is daisy chain compatible, making it suitable for complex systems. The driver supports external PWM control for outputs 1 and 2 and has a typical output current of 500 mA, with a peak current capability of 1.1 A. It includes integrated protection features such as undervoltage and overvoltage lockout, overcurrent protection, and overtemperature protection, ensuring reliable operation in demanding environments. The NCV7723B is AEC-Q100 qualified, making it suitable for automotive applications. Its exposed pad package design aids in thermal management.
ON Semiconductor NCV7723DQBR2G
ON Semiconductor NCV7723DQBR2G
ON Semiconductor NCV7723DQBR2G
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 2027281 | 2027282P | 74AH4809 |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Driver, -40 To 125Deg C Rohs Compliant Onsemi |
| Product | MCU | MCU |