Manufacturer: ON Semiconductor
Win Source Part Number: 089805-NCV7703BD2R2G
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, UVLO
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 800 mOhm LS, 800 mOhm HS
Load Type: Inductive
Current - Peak Output: 1A
Family Name: NCV7703B
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 5.25 V
Channel Output Current: 500mA
Alternative Parts (Cross-Reference): BD6236FP-TR; BD6383EFV; BA6406F; BD6383EFV-E2;
Introduction Date: April 05, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC
IC HALF BRIDGE DRVR 500MA 14SOIC
Gate Drivers HALF BRIDGE DRIVER
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 089805-NCV7703BD2R2G | NCV7703BD2R2GOSTR-ND | NCV7703BD2R2G | NCV7703BD2R2G | NCV7703BD2R2G |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - NCV7703BD2R2G | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 3 to 5.25 volts | 3 to 5.25 volts | 3 to 5.25 volts | 5.25 to 3 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |