Manufacturer: ON Semiconductor
Win Source Part Number: 1230705-NCV7701DW
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): NCV7701DWR2; NCV7701DWG; NCV7701DWR2G;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
STEPPER MOTOR CONTROLLER, 5A, PDSO20, SOIC-20 Product overview: NCV7701DW from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 5A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 5A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7701DW can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 20-SOIC
IC MTR DRVR BIPOLAR 7-26V 20SOIC
IC MTR DRVR BIPOLAR 7-26V 20SOIC
Bipolar Motor Driver Power MOSFET Parallel 20-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1230705-NCV7701DW | 744-NCV7701DW | NCV7701DWOS-ND | NCV7701DW | NCV7701DW | NCV7701DW |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NCV7701DW | Stepper 5A SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel |