Current Controller for Automotive LED Lamps, 3000-REEL Product overview: NCV7692D10R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV7692D10R2G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1320284-NCV7692D10R2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Power Switch
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount
Internal Switch(s): No
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Max): 50V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV7692D10R2G-ND,488
Base Product Number: NCV7692
RoHS Status: ROHS3 Compliant
IC LED DRIVER PS PWM 8SOIC
IC LED DRIVER PS PWM 8SOIC
LED Driver IC 1 Output Power Switch PWM Dimming 8-SOIC
LED Lighting Drivers SINGLE LED PRE-DRIV ER
IC LED DRIVER PS PWM 8SOIC
IC LED CURRENT CTLR 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCV7692D10R2G | 1320284-NCV7692D10R2G | 488-NCV7692D10R2GDKR-ND | NCV7692D10R2G | NCV7692D10R2G | NCV7692D10R2G |
| Product Name | Automotive LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |