onsemi LED Drivers NCV7685DQR2G

Description
LED Driver IC 12 Output Linear PWM Dimming 55mA 24-SSOP-EP
Description
LED Driver IC 12 Output Linear PWM Dimming 55mA 24-SSOP-EP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV7685DQR2G is a 12-channel linear current driver designed for automotive applications, capable of providing up to 60 mA per channel. It features programmable constant current sources with a common reference, allowing for independent control of each channel's duty cycle through pulse width modulation (PWM) via an I2C interface. The device supports four selectable PWM frequencies, up to 1200 Hz, and can be configured for both microcontroller applications and stand-alone operation with two static settings. This LED driver includes diagnostics for open-load conditions, with an optional auto-recovery mode, and can disable other channels if one is in an open-load state. It also features a 3.3 V voltage reference for loads up to 1 mA, low dropout operation, and over-temperature protection. The NCV7685DQR2G is housed in a compact SSOP24-EP package and is AEC-Q100 qualified, making it suitable for automotive environments. Applications include dashboard lighting, rear combination lamps, daytime running lights, and fog lights.

Datasheet Summary
Powered by GS/AI

The NCV7685DQR2G is a 12-channel linear current driver designed for automotive applications, capable of providing up to 60 mA per channel. It features programmable constant current sources with a common reference, allowing for independent control of each channel's duty cycle through pulse width modulation (PWM) via an I2C interface. The device supports four selectable PWM frequencies, up to 1200 Hz, and can be configured for both microcontroller applications and stand-alone operation with two static settings. This LED driver includes diagnostics for open-load conditions, with an optional auto-recovery mode, and can disable other channels if one is in an open-load state. It also features a 3.3 V voltage reference for loads up to 1 mA, low dropout operation, and over-temperature protection. The NCV7685DQR2G is housed in a compact SSOP24-EP package and is AEC-Q100 qualified, making it suitable for automotive environments. Applications include dashboard lighting, rear combination lamps, daytime running lights, and fog lights.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - NCV7685DQR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
NCV7685DQR2G
LED Drivers NCV7685DQR2G
LED Driver IC 12 Output Linear PWM Dimming 55mA 24-SSOP-EP

LED Driver IC 12 Output Linear PWM Dimming 55mA 24-SSOP-EP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number NCV7685DQR2G
Product Name LED Drivers
Number of Outputs 12
Output Configuration Inverting
Output Current 0.0550 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCM1804RGER - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
LED Drivers - HEF4794BT,118 - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details
Clock Buffers, Drivers - SI53354BD13974-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details