onsemi PMIC - PMIC - Gate Drivers - NCV7512FTG NCV7512FTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230692-NCV7512FTG Series: Automotive, AEC-Q100, FLEXMOS Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 32-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Rise / Fall Time (Typ): 1.4μs, 1.4μs (Maximum) Part Status: Obsolete(EOL) Family Name: NCV7512 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): NCV7512FTR2G; Introduction Date: June 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230692-NCV7512FTG Series: Automotive, AEC-Q100, FLEXMOS Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 32-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Rise / Fall Time (Typ): 1.4μs, 1.4μs (Maximum) Part Status: Obsolete(EOL) Family Name: NCV7512 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): NCV7512FTR2G; Introduction Date: June 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCV7512FTG - 1230692-NCV7512FTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCV7512FTG
1230692-NCV7512FTG
PMIC - PMIC - Gate Drivers - NCV7512FTG 1230692-NCV7512FTG
Manufacturer: ON Semiconductor Win Source Part Number: 1230692-NCV7512FTG Series: Automotive, AEC-Q100, FLEXMOS Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 32-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Rise / Fall Time (Typ): 1.4μs, 1.4μs (Maximum) Part Status: Obsolete(EOL) Family Name: NCV7512 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): NCV7512FTR2G; Introduction Date: June 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230692-NCV7512FTG
Series: Automotive, AEC-Q100, FLEXMOS
Packaging: Tray
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 32-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Rise / Fall Time (Typ): 1.4μs, 1.4μs (Maximum)
Part Status: Obsolete(EOL)
Family Name: NCV7512
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): NCV7512FTR2G;
Introduction Date: June 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad Gate Driver IC - 730-NCV7512FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Gate Driver IC
730-NCV7512FTG
Quad Gate Driver IC 730-NCV7512FTG
FLEXMOS Quad Low-Side Pre-Driver Product overview: NCV7512FTG from ON Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Quad, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV7512FTG can be used for catalog matching and distributor lookup.

FLEXMOS Quad Low-Side Pre-Driver Product overview: NCV7512FTG from ON Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Quad, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV7512FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - NCV7512FTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
NCV7512FTG
Gate Drivers NCV7512FTG
Low-Side Gate Driver IC Non-Inverting 32-LQFP (7x7)

Low-Side Gate Driver IC Non-Inverting 32-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1230692-NCV7512FTG 730-NCV7512FTG NCV7512FTG
Product Name PMIC - PMIC - Gate Drivers - NCV7512FTG Quad Gate Driver IC Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Rise Time 1400 ns 1400 ns 1400 ns
Fall Time 1400 ns 1400 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - DS75110AMX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74AHC138PW-Q100/AJ - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8231AD-ASR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details