High-Side Gate Driver IC Non-Inverting 20-SOIC
PWM BASED PRPHL DRVR, PDSO20, LEAD FREE, SOP-20 Product overview: NCV7510DWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV7510DWR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 790647-NCV7510DWR2G
Series: FLEXMOS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
High Side Voltage - Max (Bootstrap): 50V
Part Status: Obsolete(EOL)
Family Name: NCV7510
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): AUIRS20161S; AUIRS20161STR; LTC1981ES5#PBF; LTC1981ES5#TR;
Introduction Date: January 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
High-Side Gate Driver IC Non-Inverting 20-SOIC
IC GATE DRVR HIGH-SIDE 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCV7510DWR2G-ND | 730-NCV7510DWR2G | 790647-NCV7510DWR2G | NCV7510DWR2G | NCV7510DWR2G |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - NCV7510DWR2G | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side | High-side | High-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Supply Voltage | 4.75 to 5.25 volts | -0.3000 to 7 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |