onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7471DQ5R2G NCV7471DQ5R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230689-NCV7471DQ5R2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 150°C Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Mounting: SMD Protocol: CAN Family Name: NCV7471 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 36-SSOP-EP Introduction Date: October 08, 2012 ECCN: EAR99 Country of Origin: Belgium Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230689-NCV7471DQ5R2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 150°C Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Mounting: SMD Protocol: CAN Family Name: NCV7471 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 36-SSOP-EP Introduction Date: October 08, 2012 ECCN: EAR99 Country of Origin: Belgium Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7471DQ5R2G - 1230689-NCV7471DQ5R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7471DQ5R2G
1230689-NCV7471DQ5R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7471DQ5R2G 1230689-NCV7471DQ5R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230689-NCV7471DQ5R2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 150°C Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Mounting: SMD Protocol: CAN Family Name: NCV7471 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 36-SSOP-EP Introduction Date: October 08, 2012 ECCN: EAR99 Country of Origin: Belgium Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230689-NCV7471DQ5R2G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 150°C
Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Protocol: CAN
Family Name: NCV7471
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 36-SSOP-EP
Introduction Date: October 08, 2012
ECCN: EAR99
Country of Origin: Belgium
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
NCV7471DQ5R2G
CAN Interface IC NCV7471DQ5R2G
CAN Interface IC CAN 2LIN 500MA BUBO SBC

CAN Interface IC CAN 2LIN 500MA BUBO SBC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7471DQ5R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7471DQ5R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7471DQ5R2G
IC TRANSCEIVER 36SSOP

IC TRANSCEIVER 36SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1230689-NCV7471DQ5R2G NCV7471DQ5R2G NCV7471DQ5R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7471DQ5R2G CAN Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SSOP SSOP36-EP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
QFN Interface Transceiver IC - 722-SI2494-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
 - 54F04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details