onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7471BDQ5R2G

Description
Win Source Part Number: 1355196-NCV7471BDQ5R 2G Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. Type: Transceiver MSL Level: 3 (168 Hours) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Obsolete Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 36-SSOP-EP Base Product Number: NCV7471 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Protocol: CANbus Receiver Hysteresis: 175 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1355196-NCV7471BDQ5R 2G Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. Type: Transceiver MSL Level: 3 (168 Hours) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Obsolete Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 36-SSOP-EP Base Product Number: NCV7471 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Protocol: CANbus Receiver Hysteresis: 175 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1355196-NCV7471BDQ5R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1355196-NCV7471BDQ5R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1355196-NCV7471BDQ5R2G
Win Source Part Number: 1355196-NCV7471BDQ5R 2G Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. Type: Transceiver MSL Level: 3 (168 Hours) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Obsolete Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 36-SSOP-EP Base Product Number: NCV7471 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Protocol: CANbus Receiver Hysteresis: 175 mV

Win Source Part Number: 1355196-NCV7471BDQ5R2G
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
Type: Transceiver
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 36-SSOP-EP
Base Product Number: NCV7471
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Protocol: CANbus
Receiver Hysteresis: 175 mV

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7471BDQ5R2G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NCV7471BDQ5R2G
Drivers, Receivers, Transceivers NCV7471BDQ5R2G
IC TRANSCEIVER 36SSOP

IC TRANSCEIVER 36SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
NCV7471BDQ5R2G
CAN Interface IC NCV7471BDQ5R2G
CAN Interface IC CAN 2LIN 500MA BUBO SBC

CAN Interface IC CAN 2LIN 500MA BUBO SBC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7471BDQ5R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7471BDQ5R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7471BDQ5R2G
IC TRANSCEIVER 36SSOP

IC TRANSCEIVER 36SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1355196-NCV7471BDQ5R2G NCV7471BDQ5R2G NCV7471BDQ5R2G NCV7471BDQ5R2G
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers CAN Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SSOP SSOP; 36-BFSOP (0.295", 7.50mm Width) Exposed Pad SSOP-36 SSOP
Technology CANbus CAN; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Power Switch ICs - 349365 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature 150 C (302 F)
Package Type PG-TSDSO-24
View Details