The NCV7462 is a monolithic System Basis Chip designed for automotive applications, specifically in body control systems. It operates within a main supply voltage range of 5 V to 28 V, with a typical operational range of 6 V to 18 V. The chip includes a CAN high-speed transceiver compliant with ISO11898 and a LIN physical layer according to LIN 2.x and SAEJ2602, making it suitable for communication in automotive networks. Key features include two integrated 5 V voltage regulators, high-side and low-side drivers for controlling LEDs and relays, and a window watchdog for supervision. The device supports multiple operating modes such as normal, standby, sleep, and flash, enhancing power management capabilities. It also offers protection against short circuits, over-voltage, and over-temperature conditions. The NCV7462 is packaged in an SSOP36-EP format and is AEC-Q100 qualified, ensuring reliability in automotive environments. It operates effectively in temperatures ranging from -40°C to 125°C and is RoHS compliant, making it a suitable choice for engineers looking for a robust and integrated solution for automotive body control applications.
SYSTEM BASIS CHIP, -40 TO 125DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 82AH7629 |
| Product Name | System Basis Chip, -40 To 125Deg C Rohs Compliant Onsemi |
| Features | RoHS |