onsemi Automotive TSSOP Interface Transceiver IC NCV7450DB0R2G

Description
Transceiver 1TX 1RX 5Mbps Automotive 16-Pin TSSOP EP T/R Product overview: NCV7450DB0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-NCV7450DB0R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transceiver 1TX 1RX 5Mbps Automotive 16-Pin TSSOP EP T/R Product overview: NCV7450DB0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-NCV7450DB0R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive TSSOP Interface Transceiver IC
686-NCV7450DB0R2G
Automotive TSSOP Interface Transceiver IC 686-NCV7450DB0R2G
Transceiver 1TX 1RX 5Mbps Automotive 16-Pin TSSOP EP T/R Product overview: NCV7450DB0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-NCV7450DB0R2G can be used for catalog matching and distributor lookup.

Transceiver 1TX 1RX 5Mbps Automotive 16-Pin TSSOP EP T/R Product overview: NCV7450DB0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-NCV7450DB0R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
System Basis Chip, Can, Tssop-16; Product Range Onsemi - 84AC7262 - Newark, An Avnet Company
Chicago, IL, United States
System Basis Chip, Can, Tssop-16; Product Range Onsemi
84AC7262
System Basis Chip, Can, Tssop-16; Product Range Onsemi 84AC7262
SYSTEM BASIS CHIP, CAN, TSSOP-16; Product Range:-; Interface Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Protocol Supported:CAN; Supported Standards:ISO 11898-2; Output Voltage:-; RoHS Compliant: Yes

SYSTEM BASIS CHIP, CAN, TSSOP-16; Product Range:-; Interface Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Protocol Supported:CAN; Supported Standards:ISO 11898-2; Output Voltage:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 686-NCV7450DB0R2G 84AC7262
Product Name Automotive TSSOP Interface Transceiver IC System Basis Chip, Can, Tssop-16; Product Range Onsemi
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Line Interface ICs - 1901234 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details