Win Source Part Number: 1009117-NCV7446MW0R2
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 5,000
Protocol: CAN
Number of Drivers/Receivers: 2/2
Data Rate: 5Mbps
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-DFNW (4.5x3)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCV7446MW0R2GTR,
Base Product Number: NCV7446
Dual CAN FD Transceiver, High Speed, Low Power, 5000-REEL Product overview: NCV7446MW0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7446MW0R2G can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 2/2 14DFNW
IC TRANSCEIVER 2/2 14DFNW
CAN FD TX RX, AEC-Q100, -40 TO 150DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1009117-NCV7446MW0R2G | 710-NCV7446MW0R2G | NCV7446MW0R2G | NCV7446MW0R2G | 74AH4808 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Low-Power Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Can Fd Tx Rx, Aec-Q100, -40 To 150Deg C Rohs Compliant Onsemi |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | ||
| Data Rate | 5000 kbps | 5000 kbps | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |