onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7428MW5R2G

Description
Win Source Part Number: 1204186-NCV7428MW5R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Voltage - Supply: 5.5V ~ 28V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV7428MW5R2GDK R,488-NCV7428MW5R2GT R,488-NCV7428MW5R2GC T,NCV7428MW5R2G-ND Base Product Number: NCV7428
Request a Quote Datasheet
Description
Win Source Part Number: 1204186-NCV7428MW5R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Voltage - Supply: 5.5V ~ 28V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV7428MW5R2GDK R,488-NCV7428MW5R2GT R,488-NCV7428MW5R2GC T,NCV7428MW5R2G-ND Base Product Number: NCV7428
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1204186-NCV7428MW5R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1204186-NCV7428MW5R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1204186-NCV7428MW5R2G
Win Source Part Number: 1204186-NCV7428MW5R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Voltage - Supply: 5.5V ~ 28V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV7428MW5R2GDK R,488-NCV7428MW5R2GT R,488-NCV7428MW5R2GC T,NCV7428MW5R2G-ND Base Product Number: NCV7428

Win Source Part Number: 1204186-NCV7428MW5R2G
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Voltage - Supply: 5.5V ~ 28V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ,488-NCV7428MW5R2GDKR,488-NCV7428MW5R2GTR,488-NCV7428MW5R2GCT,NCV7428MW5R2G-ND
Base Product Number: NCV7428

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7428MW5R2G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NCV7428MW5R2G
Drivers, Receivers, Transceivers NCV7428MW5R2G
IC TRANSCEIVER 1/1 8DFN

IC TRANSCEIVER 1/1 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number 1204186-NCV7428MW5R2G NCV7428MW5R2G
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details