onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7428MW3R2G

Description
Win Source Part Number: 1209361-NCV7428MW3R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Voltage - Supply: 5.5V ~ 28V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV7428MW3R2G-ND,NCV 7428MW3R2GOSTR,NCV74 28MW3R2GOSCT,NCV7428 MW3R2GOSDKR Base Product Number: NCV7428
Request a Quote Datasheet
Description
Win Source Part Number: 1209361-NCV7428MW3R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Voltage - Supply: 5.5V ~ 28V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV7428MW3R2G-ND,NCV 7428MW3R2GOSTR,NCV74 28MW3R2GOSCT,NCV7428 MW3R2GOSDKR Base Product Number: NCV7428
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1209361-NCV7428MW3R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1209361-NCV7428MW3R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1209361-NCV7428MW3R2G
Win Source Part Number: 1209361-NCV7428MW3R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Voltage - Supply: 5.5V ~ 28V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV7428MW3R2G-ND,NCV 7428MW3R2GOSTR,NCV74 28MW3R2GOSCT,NCV7428 MW3R2GOSDKR Base Product Number: NCV7428

Win Source Part Number: 1209361-NCV7428MW3R2G
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Voltage - Supply: 5.5V ~ 28V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV7428MW3R2G-ND,NCV7428MW3R2GOSTR,NCV7428MW3R2GOSCT,NCV7428MW3R2GOSDKR
Base Product Number: NCV7428

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7428MW3R2G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NCV7428MW3R2G
Drivers, Receivers, Transceivers NCV7428MW3R2G
IC TRANSCEIVER 1/1 8DFN

IC TRANSCEIVER 1/1 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number 1209361-NCV7428MW3R2G NCV7428MW3R2G
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Line Interface ICs - 1907330P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers