Interface IC, 20Kbaud, 28V, SOIC, 1.8mA, 125°C, Automotive Product overview: NCV7428D13R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 28V, 1.8mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 28V, 1.8mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7428D13R2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261567-NCV7428D13R2
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Voltage - Supply: 3.3V ~ 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV7428D13R2GOSTR,NC
Base Product Number: NCV7428
LIN TRANSCEIVER W/ VOLTAGE REGULATOR, 20KBAUD, SOIC-8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
LIN TRANSCEIVER W/ VOLTAGE REGULATOR, 20KBAUD, SOIC-8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
LIN Transceivers LIN + 33V 70MA LDO
IC TRANSCEIVER 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7428D13R2G | 1261567-NCV7428D13R2G | 93X6382 | NCV7428D13R2G | NCV7428D13R2G |
| Product Name | Automotive 28V 1.8mA SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Lin Transceiver W/ Voltage Regulator, 20Kbaud, Soic-8; Output Voltage Onsemi | LIN Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | ||
| Data Rate | 20 kbps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |