onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D24R2G NCV7420D24R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929026-NCV7420D24R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV7420 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929026-NCV7420D24R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV7420 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV7420D24R2G is a LIN transceiver designed for automotive applications, compliant with LIN protocol versions 2.0 and 2.1, and backward compatible with version 1.3. It operates with a bus voltage of ±45 V and supports transmission rates up to 20 kBaud. The device integrates a 3.3 V voltage regulator capable of supplying approximately 50 mA. Key features include thermal shutdown, short-circuit protection, and load dump protection, making it suitable for harsh automotive environments. The transceiver supports multiple operational modes: normal, standby, and sleep, with wake-up capabilities via LIN commands or a digital input signal. It is AEC-Q100 qualified, ensuring reliability in automotive applications, and is RoHS compliant. The NCV7420D24R2G is packaged in a 14-pin SOIC format, facilitating easy integration into various designs. This product is particularly suitable for applications involving non-time-critical control devices, such as door locks and car seats, where minimizing wiring is essential.

Datasheet Summary
Powered by GS/AI

The NCV7420D24R2G is a LIN transceiver designed for automotive applications, compliant with LIN protocol versions 2.0 and 2.1, and backward compatible with version 1.3. It operates with a bus voltage of ±45 V and supports transmission rates up to 20 kBaud. The device integrates a 3.3 V voltage regulator capable of supplying approximately 50 mA. Key features include thermal shutdown, short-circuit protection, and load dump protection, making it suitable for harsh automotive environments. The transceiver supports multiple operational modes: normal, standby, and sleep, with wake-up capabilities via LIN commands or a digital input signal. It is AEC-Q100 qualified, ensuring reliability in automotive applications, and is RoHS compliant. The NCV7420D24R2G is packaged in a 14-pin SOIC format, facilitating easy integration into various designs. This product is particularly suitable for applications involving non-time-critical control devices, such as door locks and car seats, where minimizing wiring is essential.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D24R2G - 929026-NCV7420D24R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D24R2G
929026-NCV7420D24R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D24R2G 929026-NCV7420D24R2G
Manufacturer: ON Semiconductor Win Source Part Number: 929026-NCV7420D24R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV7420 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929026-NCV7420D24R2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half LINbus 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV7420
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7420D24R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7420D24R2G
Drivers, Receivers, Transceivers NCV7420D24R2G
1/1 Transceiver Half LINbus 14-SOIC

1/1 Transceiver Half LINbus 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 929026-NCV7420D24R2G NCV7420D24R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D24R2G Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details