onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D23R2G NCV7420D23R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230685-NCV7420D23R2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3.3V, 5V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: NCV7420 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ATA6631-GAQW; ATA663255-GBQW; ATA663231-FAQW; Introduction Date: November 01, 2008 ECCN: 5A001.a.4 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230685-NCV7420D23R2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3.3V, 5V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: NCV7420 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ATA6631-GAQW; ATA663255-GBQW; ATA663231-FAQW; Introduction Date: November 01, 2008 ECCN: 5A001.a.4 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D23R2G - 1230685-NCV7420D23R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D23R2G
1230685-NCV7420D23R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D23R2G 1230685-NCV7420D23R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230685-NCV7420D23R2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3.3V, 5V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: NCV7420 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ATA6631-GAQW; ATA663255-GBQW; ATA663231-FAQW; Introduction Date: November 01, 2008 ECCN: 5A001.a.4 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230685-NCV7420D23R2G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Family Name: NCV7420
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): ATA6631-GAQW; ATA663255-GBQW; ATA663231-FAQW;
Introduction Date: November 01, 2008
ECCN: 5A001.a.4
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7420D23R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7420D23R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7420D23R2G
IC TRANSCEIVER HALF 1/1 14SOIC

IC TRANSCEIVER HALF 1/1 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
LIN Transceivers
NCV7420D23R2G
LIN Transceivers NCV7420D23R2G
LIN Transceivers LIN TRANSC. 3.3V Voltage Regulator

LIN Transceivers LIN TRANSC. 3.3V Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1230685-NCV7420D23R2G NCV7420D23R2G NCV7420D23R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D23R2G Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LIN Transceivers
Device Type Receiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3.3V~ 5V 5V; Other
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details