onsemi Automotive TSSOP Interface Transceiver IC NCV7383DB0R2G

Description
FlexRay Transceiver 1TX 1RX 10Mbps Automotive 14-Pin TSSOP W T/R Product overview: NCV7383DB0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7383DB0R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FlexRay Transceiver 1TX 1RX 10Mbps Automotive 14-Pin TSSOP W T/R Product overview: NCV7383DB0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7383DB0R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive TSSOP Interface Transceiver IC
710-NCV7383DB0R2G
Automotive TSSOP Interface Transceiver IC 710-NCV7383DB0R2G
FlexRay Transceiver 1TX 1RX 10Mbps Automotive 14-Pin TSSOP W T/R Product overview: NCV7383DB0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7383DB0R2G can be used for catalog matching and distributor lookup.

FlexRay Transceiver 1TX 1RX 10Mbps Automotive 14-Pin TSSOP W T/R Product overview: NCV7383DB0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7383DB0R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - NCV7383DB0R2G - 1230684-NCV7383DB0R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7383DB0R2G
1230684-NCV7383DB0R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7383DB0R2G 1230684-NCV7383DB0R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230684-NCV7383DB0R2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230684-NCV7383DB0R2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Drivers, Receivers, Transceivers - NCV7383DB0R2G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NCV7383DB0R2G
Drivers, Receivers, Transceivers NCV7383DB0R2G
IC TRANSCEIVER HALF 1/1 14TSSOP

IC TRANSCEIVER HALF 1/1 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7383DB0R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7383DB0R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7383DB0R2G
IC TRANSCEIVER HALF 1/1 14TSSOP

IC TRANSCEIVER HALF 1/1 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Interface - Specialized
NCV7383DB0R2G
Interface - Specialized NCV7383DB0R2G
Interface - Specialized CLAMP 15 FLEXRAY TRANSC

Interface - Specialized CLAMP 15 FLEXRAY TRANSC

Buy Now Datasheet
Flexray Bus Driver, 5.25V, Tssop-14; Ic Interface Type Onsemi - 28X8000 - Newark, An Avnet Company
Chicago, IL, United States
Flexray Bus Driver, 5.25V, Tssop-14; Ic Interface Type Onsemi
28X8000
Flexray Bus Driver, 5.25V, Tssop-14; Ic Interface Type Onsemi 28X8000
FLEXRAY BUS DRIVER, 5.25V, TSSOP-14; IC Interface Type:SPI; Interface Applications:Transce iver; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

FLEXRAY BUS DRIVER, 5.25V, TSSOP-14; IC Interface Type:SPI; Interface Applications:Transceiver; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Flexray Bus Driver, 5.25V, Tssop-14; Ic Interface Type Onsemi - 33X3786 - Newark, An Avnet Company
Chicago, IL, United States
Flexray Bus Driver, 5.25V, Tssop-14; Ic Interface Type Onsemi
33X3786
Flexray Bus Driver, 5.25V, Tssop-14; Ic Interface Type Onsemi 33X3786
FLEXRAY BUS DRIVER, 5.25V, TSSOP-14; IC Interface Type:SPI; Interface Applications:Transce iver; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

FLEXRAY BUS DRIVER, 5.25V, TSSOP-14; IC Interface Type:SPI; Interface Applications:Transceiver; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-NCV7383DB0R2G 1230684-NCV7383DB0R2G NCV7383DB0R2G NCV7383DB0R2G NCV7383DB0R2G 28X8000
Product Name Automotive TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - NCV7383DB0R2G Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface - Specialized Flexray Bus Driver, 5.25V, Tssop-14; Ic Interface Type Onsemi
Device Type Transceiver Transceiver; Transceiver Receiver; Sensor Interface Line / Bus Driver
Features RoHS RoHS RoHS
Data Rate 10000 kbps 10000 kbps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Telecom - PEB3342HTV22XP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD1838AS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details