onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7381DP0R2G NCV7381DP0R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806978-NCV7381DP0R2G Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: FlexRay Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 10Mbps Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806978-NCV7381DP0R2G Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: FlexRay Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 10Mbps Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7381DP0R2G - 806978-NCV7381DP0R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7381DP0R2G
806978-NCV7381DP0R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7381DP0R2G 806978-NCV7381DP0R2G
Manufacturer: ON Semiconductor Win Source Part Number: 806978-NCV7381DP0R2G Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: FlexRay Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 10Mbps Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 806978-NCV7381DP0R2G
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: FlexRay
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 10Mbps
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Drivers, Receivers, Transceivers - NCV7381DP0R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7381DP0R2G
Drivers, Receivers, Transceivers NCV7381DP0R2G
1/1 Transceiver Half FlexRay 16-SSOP

1/1 Transceiver Half FlexRay 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806978-NCV7381DP0R2G NCV7381DP0R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7381DP0R2G Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details