onsemi Interface Transceiver IC NCV7357MW3R2G

Description
CAN FD Transceiver, High Speed with VIO, 3000-REEL Product overview: NCV7357MW3R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7357MW3R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAN FD Transceiver, High Speed with VIO, 3000-REEL Product overview: NCV7357MW3R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7357MW3R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-NCV7357MW3R2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-NCV7357MW3R2G
Interface Transceiver IC 710-NCV7357MW3R2G
CAN FD Transceiver, High Speed with VIO, 3000-REEL Product overview: NCV7357MW3R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7357MW3R2G can be used for catalog matching and distributor lookup.

CAN FD Transceiver, High Speed with VIO, 3000-REEL Product overview: NCV7357MW3R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7357MW3R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261568-NCV7357MW3R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261568-NCV7357MW3R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261568-NCV7357MW3R2G
Win Source Part Number: 1261568-NCV7357MW3R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: CAN Number of Drivers/Receivers: 2/1 Duplex: Full Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFNW (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV7357MW3R2GOSCT,NC V7357MW3R2GOS,NCV735 7MW3R2GOS,NCV7357MW3 R2GOSTR,NCV7357MW3R2 GOSDKR Base Product Number: NCV7357

Win Source Part Number: 1261568-NCV7357MW3R2G
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Protocol: CAN
Number of Drivers/Receivers: 2/1
Duplex: Full
Data Rate: 1Mbps
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFNW (3x3)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV7357MW3R2GOSCT,NCV7357MW3R2GOS,NCV7357MW3R2GOS,NCV7357MW3R2GOSTR,NCV7357MW3R2GOSDKR
Base Product Number: NCV7357

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7357MW3R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7357MW3R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7357MW3R2G
IC TRANSCEIVER FULL 2/2 8DFNW

IC TRANSCEIVER FULL 2/2 8DFNW

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
NCV7357MW3R2G
CAN Interface IC NCV7357MW3R2G
CAN Interface IC CAN Fdansceiver High Speed w/ VIO

CAN Interface IC CAN Fdansceiver High Speed w/ VIO

Buy Now Datasheet
Can Bus Interfaces Ic Rohs Compliant Onsemi - 39AH9038 - Newark, An Avnet Company
Chicago, IL, United States
Can Bus Interfaces Ic Rohs Compliant Onsemi
39AH9038
Can Bus Interfaces Ic Rohs Compliant Onsemi 39AH9038
CAN BUS INTERFACES IC ROHS COMPLIANT: YES

CAN BUS INTERFACES IC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - NCV7357MW3R2G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NCV7357MW3R2G
Drivers, Receivers, Transceivers NCV7357MW3R2G
IC TRANSCEIVER FULL 2/1 8DFNW

IC TRANSCEIVER FULL 2/1 8DFNW

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-NCV7357MW3R2G 1261568-NCV7357MW3R2G NCV7357MW3R2G NCV7357MW3R2G 39AH9038 NCV7357MW3R2G
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CAN Interface IC Can Bus Interfaces Ic Rohs Compliant Onsemi Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Supply Voltage Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Data Rate 1000 kbps 1000 to ? kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1092790-SI2493-C-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details