onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D2G NCV7356D2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082657-NCV7356D2G Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082657-NCV7356D2G Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D2G - 1082657-NCV7356D2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D2G
1082657-NCV7356D2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D2G 1082657-NCV7356D2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082657-NCV7356D2G Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082657-NCV7356D2G
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7356D2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7356D2G
Drivers, Receivers, Transceivers NCV7356D2G
1/1 Transceiver Half CANbus 14-SOIC

1/1 Transceiver Half CANbus 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1082657-NCV7356D2G NCV7356D2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D2G Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details