onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D2 NCV7356D2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230679-NCV7356D2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MAX3054ASD+T; NCV7356D2R2; NCV7341D20R2G; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230679-NCV7356D2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MAX3054ASD+T; NCV7356D2R2; NCV7341D20R2G; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D2 - 1230679-NCV7356D2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D2
1230679-NCV7356D2
Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D2 1230679-NCV7356D2
Manufacturer: ON Semiconductor Win Source Part Number: 1230679-NCV7356D2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MAX3054ASD+T; NCV7356D2R2; NCV7341D20R2G; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230679-NCV7356D2
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MAX3054ASD+T; NCV7356D2R2; NCV7341D20R2G;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - NCV7356D2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7356D2
Drivers, Receivers, Transceivers NCV7356D2
1/1 Transceiver Half CANbus 14-SOIC

1/1 Transceiver Half CANbus 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1230679-NCV7356D2 NCV7356D2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D2 Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details