The NCV7356D1G is a single-wire CAN transceiver in an SOIC-8 package, designed for automotive applications with a 5.0 to 27 V operating voltage range and up to 40 kbps normal bus speed or 100 kbps high-speed mode. It features 60 μA maximum sleep mode current, undervoltage lockout, bus dominant timeout, and ESD protection of 4.0 kV on the CANH pin. The device complies with GMW3089V2.4 and is AEC-Q100 qualified and PPAP capable. It supports logic inputs compatible with 3.3 V and 5 V systems and includes integrated receiver filtering and protection against load dump, jump start, and loss of ground.
CAN Transceiver, SOIC-8, 27V, 100Kbps Product overview: NCV7356D1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 27V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7356D1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-NCV7356D1G |
| Product Name | 27V SOIC Interface Transceiver IC |
| Device Type | Transceiver |