CAN/CAN FD Transceiver, High Speed with Vio pin; CAN FD Compliant, 3000-REEL Product overview: NCV7351FD13R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7351FD13R2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 970100-NCV7351FD13R2
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Data Rate: 1Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV7351
CAN Interface IC CAN FD HS CANANSC
IC TRANSCEIVER 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7351FD13R2G | 970100-NCV7351FD13R2G | NCV7351FD13R2G | NCV7351FD13R2G |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 1000 kbps | 1000 kbps |