The NCV7351 is a high-speed CAN transceiver designed for use in both 12 V and 24 V systems, providing a reliable interface between a CAN protocol controller and the physical bus. It supports data rates up to 1 Mbps, with the NCV7351F variant accommodating flexible data rates up to 2 Mbps. The device is compliant with the ISO 11898-2 standard and features a wide common-mode voltage range, ensuring excellent electromagnetic susceptibility and low electromagnetic emissions. Key features include a VIO pin for direct interfacing with 3 V to 5 V microcontrollers, an EN pin for low current OFF mode, and robust protection against electrostatic discharge (ESD) up to 15 kV. The transceiver also includes a dominant time-out function for transmit data and is designed to operate predictably under various supply conditions, preventing disturbances on the bus lines when unpowered. The NCV7351 is AEC-Q100 qualified, making it suitable for automotive and industrial applications.
CAN/CAN FD Transceiver, 1Mbps, SOIC, 5.5V, Half Duplex Product overview: NCV7351D1ER2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7351D1ER2G can be used for catalog matching and distributor lookup.
CAN Interface IC High Spd Lo Pwr CAN Transceiver
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7351D1ER2G | 8016772 | 8016772P | NCV7351D1ER2G | 33X3783 | NCV7351D1ER2G |
| Product Name | 5.5V SOIC Interface Transceiver IC | CAN Interface Ics | CAN Interface Ics | CAN Interface IC | Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Onsemi | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Can transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 to ? kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |