onsemi CAN Interface Ics NCV7351D13R2G

Description
ON Semi, NCV7351D13R2G
Request a Quote Datasheet
Description
ON Semi, NCV7351D13R2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Ics - 8016763 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8016763
CAN Interface Ics 8016763
ON Semi, NCV7351D13R2G

ON Semi, NCV7351D13R2G

Supplier's Site
CAN Interface Ics - 8016763P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8016763P
CAN Interface Ics 8016763P
ON Semi, NCV7351D13R2G

ON Semi, NCV7351D13R2G

Supplier's Site
CAN Interface Ics - 1632243 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1632243
CAN Interface Ics 1632243
ON Semi, NCV7351D13R2G

ON Semi, NCV7351D13R2G

Supplier's Site
Singapore, Singapore
5.5V SOIC Interface Transceiver IC
710-NCV7351D13R2G
5.5V SOIC Interface Transceiver IC 710-NCV7351D13R2G
CAN/CAN FD Transceiver, 1Mbps, SOIC, 5.5V, 125°C Product overview: NCV7351D13R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7351D13R2G can be used for catalog matching and distributor lookup.

CAN/CAN FD Transceiver, 1Mbps, SOIC, 5.5V, 125°C Product overview: NCV7351D13R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7351D13R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - NCV7351D13R2G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NCV7351D13R2G
Drivers, Receivers, Transceivers NCV7351D13R2G
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Onsemi - 33X3785 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Onsemi
33X3785
Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Onsemi 33X3785
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Onsemi - 28X7999 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Onsemi
28X7999
Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Onsemi 28X7999
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
NCV7351D13R2G
CAN Interface IC NCV7351D13R2G
CAN Interface IC High Spd Lo Pwr CAN Transceiver

CAN Interface IC High Spd Lo Pwr CAN Transceiver

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 8016763 8016763P 710-NCV7351D13R2G NCV7351D13R2G 33X3785 NCV7351D13R2G
Product Name CAN Interface Ics CAN Interface Ics 5.5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Onsemi CAN Interface IC
Technology Iso 11898-2 CANbus CAN
Device Type Transceiver; Can transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 v Other; 4.5V ~ 5.5V Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2139024P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261044-SI2439-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details