Manufacturer: ON Semiconductor
Win Source Part Number: 1082654-NCV7351D13R2
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TJA1051T; NCV7351D1ER2G; NCV7351D10R2G;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Communications & Networking
IC TRANSCEIVER HALF 1/1 8SOIC
1/1 Transceiver Half CANbus 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1082654-NCV7351D13R2G | NCV7351D13R2G | NCV7351D13R2G |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - NCV7351D13R2G | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |