CAN/CAN FD Transceiver, 1Mbps, SOIC, 4.5-5.5V, 125°C Product overview: NCV7351D10R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7351D10R2G can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
CAN Interface IC High Spd Lo Pwr CAN Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7351D10R2G | 28X7998 | NCV7351D10R2G | NCV7351D10R2G |
| Product Name | 5.5V SOIC Interface Transceiver IC | Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Onsemi | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |
| Data Rate | 1000 kbps | 1000 to ? kbps | ||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |