onsemi Low-Power Interface Transceiver IC NCV7344MW3R2G

Description
CAN FD Transceiver, High Speed, Low Power with VIO pin, long filter time, 3000-REEL Product overview: NCV7344MW3R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7344MW3R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAN FD Transceiver, High Speed, Low Power with VIO pin, long filter time, 3000-REEL Product overview: NCV7344MW3R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7344MW3R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Interface Transceiver IC
710-NCV7344MW3R2G
Low-Power Interface Transceiver IC 710-NCV7344MW3R2G
CAN FD Transceiver, High Speed, Low Power with VIO pin, long filter time, 3000-REEL Product overview: NCV7344MW3R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7344MW3R2G can be used for catalog matching and distributor lookup.

CAN FD Transceiver, High Speed, Low Power with VIO pin, long filter time, 3000-REEL Product overview: NCV7344MW3R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7344MW3R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAN Interface IC - NCV7344MW3R2G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
CAN Interface IC
NCV7344MW3R2G
CAN Interface IC NCV7344MW3R2G
CAN Interface IC HS LP CAN TRANSC (VIO)

CAN Interface IC HS LP CAN TRANSC (VIO)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7344MW3R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7344MW3R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7344MW3R2G
IC TRANSCEIVER HALF 1/1 8DFN

IC TRANSCEIVER HALF 1/1 8DFN

Supplier's Site
Drivers, Receivers, Transceivers - NCV7344MW3R2G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NCV7344MW3R2G
Drivers, Receivers, Transceivers NCV7344MW3R2G
IC TRANSCEIVER HALF 1/1 8DFN

IC TRANSCEIVER HALF 1/1 8DFN

Supplier's Site Datasheet
Can Transceiver, 5Mbps, -40 To 150Deg C; Ic Interface Type Onsemi - 07AH4406 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 5Mbps, -40 To 150Deg C; Ic Interface Type Onsemi
07AH4406
Can Transceiver, 5Mbps, -40 To 150Deg C; Ic Interface Type Onsemi 07AH4406
CAN TRANSCEIVER, 5MBPS, -40 TO 150DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:DFN; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CAN TRANSCEIVER, 5MBPS, -40 TO 150DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:DFN; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-NCV7344MW3R2G NCV7344MW3R2G NCV7344MW3R2G NCV7344MW3R2G 07AH4406
Product Name Low-Power Interface Transceiver IC CAN Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Can Transceiver, 5Mbps, -40 To 150Deg C; Ic Interface Type Onsemi
Device Type Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Features RoHS RoHS
Supply Voltage 5V Other Other; 4.75V ~ 5.25V Other; 4.75V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CLC001AJE-TR13-NS - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage 3.6V; Other
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
LVDS Interface Ics - 1684190 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Receiver
Features RoHS
View Details