onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7344MW3R2G

Description
Win Source Part Number: 1116053-NCV7344MW3R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 5Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV7344MW3R2GCT ,488-NCV7344MW3R2GTR ,488-NCV7344MW3R2GDK R,NCV7344MW3R2G-ND Base Product Number: NCV7344
Request a Quote Datasheet
Description
Win Source Part Number: 1116053-NCV7344MW3R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 5Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV7344MW3R2GCT ,488-NCV7344MW3R2GTR ,488-NCV7344MW3R2GDK R,NCV7344MW3R2G-ND Base Product Number: NCV7344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1116053-NCV7344MW3R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1116053-NCV7344MW3R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1116053-NCV7344MW3R2G
Win Source Part Number: 1116053-NCV7344MW3R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 5Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV7344MW3R2GCT ,488-NCV7344MW3R2GTR ,488-NCV7344MW3R2GDK R,NCV7344MW3R2G-ND Base Product Number: NCV7344

Win Source Part Number: 1116053-NCV7344MW3R2G
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 5Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ,488-NCV7344MW3R2GCT,488-NCV7344MW3R2GTR,488-NCV7344MW3R2GDKR,NCV7344MW3R2G-ND
Base Product Number: NCV7344

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7344MW3R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7344MW3R2G
Drivers, Receivers, Transceivers NCV7344MW3R2G
1/1 Transceiver Half CANbus 8-DFN (3x3)

1/1 Transceiver Half CANbus 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1116053-NCV7344MW3R2G NCV7344MW3R2G
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - FIN1048MTC - 871986-FIN1048MTC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details