onsemi Low-Power Interface Transceiver IC NCV7344MW0R2G

Description
CAN FD Transceiver, High Speed, Low Power with NC, long filter time, 3000-REEL Product overview: NCV7344MW0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7344MW0R2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAN FD Transceiver, High Speed, Low Power with NC, long filter time, 3000-REEL Product overview: NCV7344MW0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7344MW0R2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV7344 is a high-speed, low-power CAN and CAN FD transceiver designed for robust communication in automotive and industrial networks. It operates within a temperature range of -40 to 150 degrees Celsius and is compliant with RoHS standards. The transceiver supports data rates up to 5 Mbps and features a VIO pin for direct interfacing with 3V to 5V microcontrollers. It includes a very low current standby mode with wake-up capability via the CAN bus, ensuring efficient power management. The device is characterized by low electromagnetic emissions and high immunity, making it suitable for environments with stringent electromagnetic compatibility requirements. Additionally, it offers high ESD robustness, thermal protection, and predictable behavior under varying supply conditions. The NCV7344 is AEC-Q100 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The NCV7344 is a high-speed, low-power CAN and CAN FD transceiver designed for robust communication in automotive and industrial networks. It operates within a temperature range of -40 to 150 degrees Celsius and is compliant with RoHS standards. The transceiver supports data rates up to 5 Mbps and features a VIO pin for direct interfacing with 3V to 5V microcontrollers. It includes a very low current standby mode with wake-up capability via the CAN bus, ensuring efficient power management. The device is characterized by low electromagnetic emissions and high immunity, making it suitable for environments with stringent electromagnetic compatibility requirements. Additionally, it offers high ESD robustness, thermal protection, and predictable behavior under varying supply conditions. The NCV7344 is AEC-Q100 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Low-Power Interface Transceiver IC - 710-NCV7344MW0R2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
710-NCV7344MW0R2G
Low-Power Interface Transceiver IC 710-NCV7344MW0R2G
CAN FD Transceiver, High Speed, Low Power with NC, long filter time, 3000-REEL Product overview: NCV7344MW0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7344MW0R2G can be used for catalog matching and distributor lookup.

CAN FD Transceiver, High Speed, Low Power with NC, long filter time, 3000-REEL Product overview: NCV7344MW0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7344MW0R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7344MW0R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7344MW0R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7344MW0R2G
IC TRANSCEIVER HALF 1/1 8DFNW

IC TRANSCEIVER HALF 1/1 8DFNW

Supplier's Site
Can Fd Transceiver, -40 To 150Deg C Rohs Compliant Onsemi - 82AH7628 - Newark, An Avnet Company
Chicago, IL, United States
Can Fd Transceiver, -40 To 150Deg C Rohs Compliant Onsemi
82AH7628
Can Fd Transceiver, -40 To 150Deg C Rohs Compliant Onsemi 82AH7628
CAN FD TRANSCEIVER, -40 TO 150DEG C ROHS COMPLIANT: YES

CAN FD TRANSCEIVER, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-NCV7344MW0R2G NCV7344MW0R2G 82AH7628
Product Name Low-Power Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Can Fd Transceiver, -40 To 150Deg C Rohs Compliant Onsemi
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MDRDL - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Power Switch ICs - 2060255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9993BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details