CAN FD Transceiver, High Speed, Low Power with VIO pin, long filter time, 3000-REEL Product overview: NCV7344D13R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7344D13R2G can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
CAN TRANSCEIVER, -40 TO 150DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAN Interface IC HS LP CANFD TRANSC (VIO)
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7344D13R2G | NCV7344D13R2G | 99AC9383 | NCV7344D13R2G |
| Product Name | Low-Power Interface Transceiver IC | Drivers, Receivers, Transceivers | Can Transceiver, -40 To 150Deg C; Ic Interface Type Onsemi | CAN Interface IC |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Technology | CANbus | CAN | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V |