Win Source Part Number: 1352422-NCV7343MW0R2
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-DFNW (4.5x3)
Base Product Number: NCV7343
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 5Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300 mV
IC TRANSCEIVER FULL 1/1 14DFNW Product overview: NCV7343MW0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7343MW0R2G can be used for catalog matching and distributor lookup.
CAN FD TRANSCEIVER, HIGH SPEED,
CAN FD TRANSCEIVER, -40 TO 150DEG C ROHS COMPLIANT: YES
IC TRANSCEIVER FULL 1/1 14DFNW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1352422-NCV7343MW0R2G | 710-NCV7343MW0R2G | NCV7343MW0R2G | 32AJ8409 | NCV7343MW0R2G |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Drivers, Receivers, Transceivers | Can Fd Transceiver, -40 To 150Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |