CAN Transceiver, High Speed, Low Power, AEC-Q100, 8-Pin SOIC Product overview: NCV7342MW3R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Low-Power, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7342MW3R2G can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 1MBPS, -40 TO 125DEG C ROHS COMPLIANT: YES
CAN Interface IC NCV7342MW3R2G
IC TRANSCEIVER 1/1 8DFN
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7342MW3R2G | 54AH9379 | NCV7342MW3R2G | NCV7342MW3R2G |
| Product Name | Automotive Low-Power SOIC Interface Transceiver IC | Can Transceiver, 1Mbps, -40 To 125Deg C Rohs Compliant Onsemi | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | |
| Technology | CAN | CANbus | ||
| Features | RoHS | RoHS |