CAN Transceiver, High Speed, Low Power with Standby and VIO pin, SOIC 8, 3000-REEL Product overview: NCV7342D13R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7342D13R2G can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
CAN Interface IC HS LP CAN TRANSC
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7342D13R2G | 31AC0730 | NCV7342D13R2G | NCV7342D13R2G |
| Product Name | Low-Power SOIC Interface Transceiver IC | Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Onsemi | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |
| Data Rate | 1000 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |