onsemi Interface Transceiver IC NCV7340D14G

Description
IC TXRX CAN HS LP 8SOIC / 1/1 Transceiver Half CANbus Product overview: NCV7340D14G from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NCV7340D14G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX CAN HS LP 8SOIC / 1/1 Transceiver Half CANbus Product overview: NCV7340D14G from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NCV7340D14G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 704-NCV7340D14G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
704-NCV7340D14G
Interface Transceiver IC 704-NCV7340D14G
IC TXRX CAN HS LP 8SOIC / 1/1 Transceiver Half CANbus Product overview: NCV7340D14G from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NCV7340D14G can be used for catalog matching and distributor lookup.

IC TXRX CAN HS LP 8SOIC / 1/1 Transceiver Half CANbus Product overview: NCV7340D14G from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NCV7340D14G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1183169-NCV7340D14G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1183169-NCV7340D14G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1183169-NCV7340D14G
Win Source Part Number: 1183169-NCV7340D14G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 1 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 900 mV Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNCV7340D14G,21 56-NCV7340D14G-ON Base Product Number: NCV7340 Product Status: Obsolete

Win Source Part Number: 1183169-NCV7340D14G
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 1
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 900 mV
Data Rate: 1Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCV7340D14G,2156-NCV7340D14G-ON
Base Product Number: NCV7340
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-NCV7340D14G 1183169-NCV7340D14G
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7098048 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Multichannel line transceiver
Features RoHS
# of Tx 4 #
View Details
1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details