CAN Transceiver, 1Mbps, SOIC-8, 5.25V, Half Duplex Product overview: NCV7340D13R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7340D13R2G can be used for catalog matching and distributor lookup.
CAN Interface IC IMPR HS CAN TRANSC (L-WU)
IC TRANSCEIVER HALF 1/1 8SOIC
CAN TRANSCEIVER, AEC-Q100, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7340D13R2G | NCV7340D13R2G | NCV7340D13R2G | 13AC6167 |
| Product Name | 5.25V SOIC Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers | Can Transceiver, Aec-Q100, 1Mbps, Soic-8; Ic Interface Type Onsemi |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |
| Data Rate | 1000 kbps | 1000 to ? kbps | 1000 kbps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |