onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7329D10R2G NCV7329D10R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805334-NCV7329D10R2G Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 175mV Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805334-NCV7329D10R2G Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 175mV Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7329D10R2G - 805334-NCV7329D10R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7329D10R2G
805334-NCV7329D10R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7329D10R2G 805334-NCV7329D10R2G
Manufacturer: ON Semiconductor Win Source Part Number: 805334-NCV7329D10R2G Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 175mV Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 805334-NCV7329D10R2G
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: LIN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 175mV
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V ~ 18V

Buy Now
Drivers, Receivers, Transceivers - NCV7329D10R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7329D10R2G
Drivers, Receivers, Transceivers NCV7329D10R2G
1/1 Transceiver LIN 8-SOIC

1/1 Transceiver LIN 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7329D10R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7329D10R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7329D10R2G
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 805334-NCV7329D10R2G NCV7329D10R2G NCV7329D10R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7329D10R2G Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL81486IB - 921981-ISL81486IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details