onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7327D10R2G

Description
Win Source Part Number: 1124593-NCV7327D10R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 175 mV Data Rate: 20kbps Voltage - Supply: 5V ~ 18V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV7327D10R2GOSDKR,N CV7327D10R2GOSTR,NCV 7327D10R2GOS-ND,NCV7 327D10R2GOSCT,NCV732 7D10R2GOS Base Product Number: NCV7327
Request a Quote Datasheet
Description
Win Source Part Number: 1124593-NCV7327D10R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 175 mV Data Rate: 20kbps Voltage - Supply: 5V ~ 18V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV7327D10R2GOSDKR,N CV7327D10R2GOSTR,NCV 7327D10R2GOS-ND,NCV7 327D10R2GOSCT,NCV732 7D10R2GOS Base Product Number: NCV7327
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1124593-NCV7327D10R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1124593-NCV7327D10R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1124593-NCV7327D10R2G
Win Source Part Number: 1124593-NCV7327D10R2 G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 175 mV Data Rate: 20kbps Voltage - Supply: 5V ~ 18V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV7327D10R2GOSDKR,N CV7327D10R2GOSTR,NCV 7327D10R2GOS-ND,NCV7 327D10R2GOSCT,NCV732 7D10R2GOS Base Product Number: NCV7327

Win Source Part Number: 1124593-NCV7327D10R2G
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 175 mV
Data Rate: 20kbps
Voltage - Supply: 5V ~ 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV7327D10R2GOSDKR,NCV7327D10R2GOSTR,NCV7327D10R2GOS-ND,NCV7327D10R2GOSCT,NCV7327D10R2GOS
Base Product Number: NCV7327

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7327D10R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7327D10R2G
Drivers, Receivers, Transceivers NCV7327D10R2G
2/2 Transceiver Full LIN 8-SOIC

2/2 Transceiver Full LIN 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1124593-NCV7327D10R2G NCV7327D10R2G
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details