onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7321MW2R2G

Description
Win Source Part Number: 1370753-NCV7321MW2R2 G Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Base Product Number: NCV7321 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V ~ 27V Data Rate: 20kbps Protocol: LINbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 175 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1370753-NCV7321MW2R2 G Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Base Product Number: NCV7321 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V ~ 27V Data Rate: 20kbps Protocol: LINbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 175 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1370753-NCV7321MW2R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1370753-NCV7321MW2R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1370753-NCV7321MW2R2G
Win Source Part Number: 1370753-NCV7321MW2R2 G Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Base Product Number: NCV7321 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V ~ 27V Data Rate: 20kbps Protocol: LINbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 175 mV

Win Source Part Number: 1370753-NCV7321MW2R2G
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Base Product Number: NCV7321
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5V ~ 27V
Data Rate: 20kbps
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 175 mV

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-NCV7321MW2R2G
Interface Transceiver IC 710-NCV7321MW2R2G
LIN Transceiver, Stand-alone ESD Improved, 3000-REEL Product overview: NCV7321MW2R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7321MW2R2G can be used for catalog matching and distributor lookup.

LIN Transceiver, Stand-alone ESD Improved, 3000-REEL Product overview: NCV7321MW2R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7321MW2R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - NCV7321MW2R2G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NCV7321MW2R2G
Drivers, Receivers, Transceivers NCV7321MW2R2G
IC TRANSCEIVER 1/1 8DFN

IC TRANSCEIVER 1/1 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
NCV7321MW2R2G
LIN Transceivers NCV7321MW2R2G
LIN Transceivers ESD IMPROVED LINANSC

LIN Transceivers ESD IMPROVED LINANSC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1370753-NCV7321MW2R2G 710-NCV7321MW2R2G NCV7321MW2R2G NCV7321MW2R2G
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers LIN Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 5V ~ 27V Other; 5V ~ 27V
Data Rate 20 kbps 20 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913253 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16601DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers