onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7321D10G NCV7321D10G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 814259-NCV7321D10G Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Data Rate: 20kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 27V Part Number Series: NCV7321
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 814259-NCV7321D10G Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Data Rate: 20kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 27V Part Number Series: NCV7321
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7321D10G - 814259-NCV7321D10G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7321D10G
814259-NCV7321D10G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7321D10G 814259-NCV7321D10G
Manufacturer: ON Semiconductor Win Source Part Number: 814259-NCV7321D10G Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Data Rate: 20kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 27V Part Number Series: NCV7321

Manufacturer: ON Semiconductor
Win Source Part Number: 814259-NCV7321D10G
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Data Rate: 20kbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V ~ 27V
Part Number Series: NCV7321

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7321D10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7321D10G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7321D10G
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - NCV7321D10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7321D10G
Drivers, Receivers, Transceivers NCV7321D10G
1/1 Transceiver Half LINbus 8-SOIC

1/1 Transceiver Half LINbus 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 814259-NCV7321D10G NCV7321D10G NCV7321D10G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7321D10G Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL8485CP - 875819-ISL8485CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details