onsemi Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces NCV7001DWR2

Description
Win Source Part Number: 1345286-NCV7001DWR2 Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Series: Automotive, AEC-Q100 Type: Variable Reluctance Package: Tape & Reel Standard Package: 1,000 Current - Supply: 24 mA Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV7001 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1345286-NCV7001DWR2 Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Series: Automotive, AEC-Q100 Type: Variable Reluctance Package: Tape & Reel Standard Package: 1,000 Current - Supply: 24 mA Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV7001 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1345286-NCV7001DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1345286-NCV7001DWR2
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1345286-NCV7001DWR2
Win Source Part Number: 1345286-NCV7001DWR2 Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Series: Automotive, AEC-Q100 Type: Variable Reluctance Package: Tape & Reel Standard Package: 1,000 Current - Supply: 24 mA Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV7001 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1345286-NCV7001DWR2
Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Series: Automotive, AEC-Q100
Type: Variable Reluctance
Package: Tape & Reel
Standard Package: 1,000
Current - Supply: 24 mA
Mounting Type: Surface Mount
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV7001
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sensor and Detector Interfaces - NCV7001DWR2OS-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
NCV7001DWR2OS-ND
Sensor and Detector Interfaces NCV7001DWR2OS-ND
IC SENSOR QUAD 24SOIC

IC SENSOR QUAD 24SOIC

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
752-NCV7001DWR2
Quad SOIC Interface Transceiver IC 752-NCV7001DWR2
Quad Variable Reluctance Sensor Interface, SOIC−24 WB, 1000-REEL Product overview: NCV7001DWR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-NCV7001DWR2 can be used for catalog matching and distributor lookup.

Quad Variable Reluctance Sensor Interface, SOIC−24 WB, 1000-REEL Product overview: NCV7001DWR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-NCV7001DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - NCV7001DWR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
NCV7001DWR2
Interface - Sensor and Detector Interfaces NCV7001DWR2
IC SENSOR QUAD 24SOIC

IC SENSOR QUAD 24SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - NCV7001DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
NCV7001DWR2
Sensor and Detector Interfaces NCV7001DWR2
IC SENSOR QUAD 24SOIC

IC SENSOR QUAD 24SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - NCV7001DWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
NCV7001DWR2
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces NCV7001DWR2
IC SENSOR QUAD 24SOIC

IC SENSOR QUAD 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1345286-NCV7001DWR2 NCV7001DWR2OS-ND 752-NCV7001DWR2 NCV7001DWR2 NCV7001DWR2 NCV7001DWR2
Product Name Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Quad SOIC Interface Transceiver IC Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface Transceiver Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI32261-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Interface - Interface - Specialized - 34R3435-CVR - 855779-34R3435-CVR - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details