onsemi Buck 3.0 MHz 2.0 A Step-Down DC-DC Converter IC NCV6334BMTAATBG

Description
3.0 MHz, 2.0 A PFM/PWM Synchronous Step Down Converter with Power Good, WDFN8 2x2, 0.5P, 3000-REEL Product overview: NCV6334BMTAATBG from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.0 MHz, 2.0 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.0 MHz, 2.0 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV6334BMTAATBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.0 MHz, 2.0 A PFM/PWM Synchronous Step Down Converter with Power Good, WDFN8 2x2, 0.5P, 3000-REEL Product overview: NCV6334BMTAATBG from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.0 MHz, 2.0 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.0 MHz, 2.0 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV6334BMTAATBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3.0 MHz 2.0 A Step-Down DC-DC Converter IC
739-NCV6334BMTAATBG
Buck 3.0 MHz 2.0 A Step-Down DC-DC Converter IC 739-NCV6334BMTAATBG
3.0 MHz, 2.0 A PFM/PWM Synchronous Step Down Converter with Power Good, WDFN8 2x2, 0.5P, 3000-REEL Product overview: NCV6334BMTAATBG from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.0 MHz, 2.0 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.0 MHz, 2.0 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV6334BMTAATBG can be used for catalog matching and distributor lookup.

3.0 MHz, 2.0 A PFM/PWM Synchronous Step Down Converter with Power Good, WDFN8 2x2, 0.5P, 3000-REEL Product overview: NCV6334BMTAATBG from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.0 MHz, 2.0 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.0 MHz, 2.0 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV6334BMTAATBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-NCV6334BMTAATBG
Product Name Buck 3.0 MHz 2.0 A Step-Down DC-DC Converter IC
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 3A 1.8V 5.5V DC-DC Converter IC - 922-PT5504C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 1.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers
DC-DC Converters - 1228096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details