onsemi 1.5 A DFN LDO Voltage Regulator IC NCV59152MNADJTYG

Description
LDO Regulator, 1.5 A, Low Dropout, Fast Transient Response Adjustable, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCV59152MNADJTYG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59152MNADJTYG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 1.5 A, Low Dropout, Fast Transient Response Adjustable, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCV59152MNADJTYG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59152MNADJTYG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5 A DFN LDO Voltage Regulator IC
776-NCV59152MNADJTYG
1.5 A DFN LDO Voltage Regulator IC 776-NCV59152MNADJTYG
LDO Regulator, 1.5 A, Low Dropout, Fast Transient Response Adjustable, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCV59152MNADJTYG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59152MNADJTYG can be used for catalog matching and distributor lookup.

LDO Regulator, 1.5 A, Low Dropout, Fast Transient Response Adjustable, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCV59152MNADJTYG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59152MNADJTYG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV59152MNADJTYG - 887135-NCV59152MNADJTYG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV59152MNADJTYG
887135-NCV59152MNADJTYG
PMIC - PMIC - Voltage Regulators - Linear - NCV59152MNADJTYG 887135-NCV59152MNADJTYG
Manufacturer: ON Semiconductor Win Source Part Number: 887135-NCV59152MNADJ TYG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (4x4) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Family Name: NCV59152 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1990-NCV59152MNADJTY GTR, NCV59152MNADJTYGOSCT , 1990-NCV59152MNADJTY GCT, NCV59152MNADJTYGOSTR , 1990-NCV59152MNADJTY GDKR, NCV59152MNADJTYGOSDK R

Manufacturer: ON Semiconductor
Win Source Part Number: 887135-NCV59152MNADJTYG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (4x4)
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Family Name: NCV59152
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1990-NCV59152MNADJTYGTR, NCV59152MNADJTYGOSCT, 1990-NCV59152MNADJTYGCT, NCV59152MNADJTYGOSTR, 1990-NCV59152MNADJTYGDKR, NCV59152MNADJTYGOSDKR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV59152MNADJTYGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV59152MNADJTYGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV59152MNADJTYGOSTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (4x4)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1990-NCV59152MNADJTYGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1990-NCV59152MNADJTYGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1990-NCV59152MNADJTYGCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (4x4)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV59152MNADJTYG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV59152MNADJTYG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV59152MNADJTYG
IC REG LINEAR POS ADJ 1.5A 8DFN

IC REG LINEAR POS ADJ 1.5A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV59152MNADJTYG
LDO Voltage Regulators NCV59152MNADJTYG
LDO Voltage Regulators 1.5 Low Dropout Fast TransientResponseReg

LDO Voltage Regulators 1.5 Low Dropout Fast TransientResponseReg

Buy Now Datasheet
LDO Voltage Regulators 1.5 Low Dropout Fast TransientResponseReg - 598-NCV59152MNADJTYG - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 1.5 Low Dropout Fast TransientResponseReg
598-NCV59152MNADJTYG
LDO Voltage Regulators 1.5 Low Dropout Fast TransientResponseReg 598-NCV59152MNADJTYG
LDO Voltage Regulators 1.5 Low Dropout Fast TransientResponseReg

LDO Voltage Regulators 1.5 Low Dropout Fast TransientResponseReg

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV59152MNADJTYG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV59152MNADJTYG
PMIC - Voltage Regulators - Linear NCV59152MNADJTYG
IC REG LINEAR POS ADJ 1.5A 8DFN

IC REG LINEAR POS ADJ 1.5A 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV59152MNADJTYG 887135-NCV59152MNADJTYG NCV59152MNADJTYGOSTR-ND NCV59152MNADJTYG NCV59152MNADJTYG 598-NCV59152MNADJTYG NCV59152MNADJTYG
Product Name 1.5 A DFN LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV59152MNADJTYG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators LDO Voltage Regulators 1.5 Low Dropout Fast TransientResponseReg PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DFN Other; 8-DFN (4x4) Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 0.3000 volts 0.5000 volts 0.3000 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data