onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV59151DS33R4G NCV59151DS33R4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230663-NCV59151DS33 R4G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Configuration: Positive Output Current: 1.5A Family Name: NCV59151 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-5 Voltage Input MAX: 13.5V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): TS39201CM533RN; TS39151CM533 RN; TS39151CM533; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230663-NCV59151DS33 R4G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Configuration: Positive Output Current: 1.5A Family Name: NCV59151 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-5 Voltage Input MAX: 13.5V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): TS39201CM533RN; TS39151CM533 RN; TS39151CM533; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV59151DS33R4G - 1230663-NCV59151DS33R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV59151DS33R4G
1230663-NCV59151DS33R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV59151DS33R4G 1230663-NCV59151DS33R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1230663-NCV59151DS33 R4G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Configuration: Positive Output Current: 1.5A Family Name: NCV59151 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-5 Voltage Input MAX: 13.5V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): TS39201CM533RN; TS39151CM533 RN; TS39151CM533; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230663-NCV59151DS33R4G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Configuration: Positive
Output Current: 1.5A
Family Name: NCV59151
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-5
Voltage Input MAX: 13.5V
Voltage Dropout (Maximum): 0.5V @ 1.5A
Alternative Parts (Cross-Reference): TS39201CM533RN; TS39151CM533 RN; TS39151CM533;
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - NCV59151DS33R4G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator

Fixed Positive LDO Regulator

Supplier's Site Datasheet
Singapore, Singapore
3.3V 1.5A LDO Voltage Regulator IC
776-NCV59151DS33R4G
3.3V 1.5A LDO Voltage Regulator IC 776-NCV59151DS33R4G
3.3V LDO Regulator, 1.5A, 300mV Dropout, TO-263-6, SMT Product overview: NCV59151DS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59151DS33R4G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1.5A, 300mV Dropout, TO-263-6, SMT Product overview: NCV59151DS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59151DS33R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV59151DS33R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV59151DS33R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV59151DS33R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV59151DS33R4G
LDO Voltage Regulators NCV59151DS33R4G
LDO Voltage Regulators 1.5A 3.3V VLDO REGULATOR

LDO Voltage Regulators 1.5A 3.3V VLDO REGULATOR

Buy Now Datasheet
LDO Voltage Regulators 1.5A 3.3V VLDO REGULATOR - 598-NCV59151DS33R4G - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 1.5A 3.3V VLDO REGULATOR
598-NCV59151DS33R4G
LDO Voltage Regulators 1.5A 3.3V VLDO REGULATOR 598-NCV59151DS33R4G
LDO Voltage Regulators 1.5A 3.3V VLDO REGULATOR

LDO Voltage Regulators 1.5A 3.3V VLDO REGULATOR

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV59151DS33R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV59151DS33R4G
PMIC - Voltage Regulators - Linear NCV59151DS33R4G
IC REG LINEAR 3.3V 1.5A D2PAK-5

IC REG LINEAR 3.3V 1.5A D2PAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV59151DS33R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV59151DS33R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV59151DS33R4G
IC REG LINEAR 3.3V 1.5A D2PAK-5

IC REG LINEAR 3.3V 1.5A D2PAK-5

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1230663-NCV59151DS33R4G NCV59151DS33R4G 776-NCV59151DS33R4G NCV59151DS33R4GOSTR-ND NCV59151DS33R4G 598-NCV59151DS33R4G NCV59151DS33R4G NCV59151DS33R4G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV59151DS33R4G 3.3V 1.5A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators LDO Voltage Regulators 1.5A 3.3V VLDO REGULATOR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed; Adjustable / Variable Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; SMSIP5H Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263
Special Features Reverse Voltage Protection; ErrorFlag; Input Overcurrent Protection; Enable, Error Flag Reverse Voltage Protection; Input Overcurrent Protection ErrorFlag; Enable, Error Flag
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
LP2953QML-SP Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
3 suppliers