onsemi Isolators - Isolators - Gate Drivers NCV57252DWR2G

Description
Win Source Part Number: 1372531-NCV57252DWR2 G Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: NCV57252 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Current - Output High, Low: 6.5A, 6.5A Approval Agency: VDE Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 12ns, 10ns Current - Peak Output: 6.5A Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Pulse Width Distortion (Max): 10ns Voltage - Output Supply: 32V
Request a Quote Datasheet
Description
Win Source Part Number: 1372531-NCV57252DWR2 G Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: NCV57252 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Current - Output High, Low: 6.5A, 6.5A Approval Agency: VDE Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 12ns, 10ns Current - Peak Output: 6.5A Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Pulse Width Distortion (Max): 10ns Voltage - Output Supply: 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1372531-NCV57252DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1372531-NCV57252DWR2G
Isolators - Isolators - Gate Drivers 1372531-NCV57252DWR2G
Win Source Part Number: 1372531-NCV57252DWR2 G Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: NCV57252 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Current - Output High, Low: 6.5A, 6.5A Approval Agency: VDE Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 12ns, 10ns Current - Peak Output: 6.5A Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Pulse Width Distortion (Max): 10ns Voltage - Output Supply: 32V

Win Source Part Number: 1372531-NCV57252DWR2G
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: NCV57252
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 2
Current - Output High, Low: 6.5A, 6.5A
Approval Agency: VDE
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 12ns, 10ns
Current - Peak Output: 6.5A
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 80ns, 80ns
Pulse Width Distortion (Max): 10ns
Voltage - Output Supply: 32V

Buy Now Datasheet
Singapore, Singapore
Dual 5KV Gate Driver IC
906-NCV57252DWR2G
Dual 5KV Gate Driver IC 906-NCV57252DWR2G
DGTL ISO 5KV 2CH GATE DVR 16SOIC Product overview: NCV57252DWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCV57252DWR2G can be used for catalog matching and distributor lookup.

DGTL ISO 5KV 2CH GATE DVR 16SOIC Product overview: NCV57252DWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCV57252DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
NCV57252DWR2G
Isolators - Isolators - Gate Drivers NCV57252DWR2G
DGTL ISO 5KV 2CH GATE DVR 16SOIC

DGTL ISO 5KV 2CH GATE DVR 16SOIC

Supplier's Site
Gate Driver Ic, 3.3-20V/half Bridge/soic Rohs Compliant Onsemi - 50AJ5858 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 3.3-20V/half Bridge/soic Rohs Compliant Onsemi
50AJ5858
Gate Driver Ic, 3.3-20V/half Bridge/soic Rohs Compliant Onsemi 50AJ5858
GATE DRIVER IC, 3.3-20V/HALF BRIDGE/SOIC ROHS COMPLIANT: YES

GATE DRIVER IC, 3.3-20V/HALF BRIDGE/SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1372531-NCV57252DWR2G 906-NCV57252DWR2G NCV57252DWR2G 50AJ5858
Product Name Isolators - Isolators - Gate Drivers Dual 5KV Gate Driver IC Isolators - Isolators - Gate Drivers Gate Driver Ic, 3.3-20V/half Bridge/soic Rohs Compliant Onsemi
Output Voltage 32 volts
Rise Time 12 ns 12 ns
Fall Time 10 ns 10 ns
Propagation Delay 80 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-74LVC1GX04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details
LED Drivers - A8512ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
Clock Buffers, Drivers - SI53301-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Clock Buffers, Drivers - CDCLVD2106RHAT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details