The NCV57080ADR2G is a high-current single-channel IGBT/MOSFET gate driver designed for high power applications, featuring 3.75 kVrms internal galvanic isolation. It supports a wide input bias voltage range from 3.3V to 20V and is available in a narrow-body SOIC-8 package. The device offers a peak output current of ±6.5A, short propagation delays, and options for Active Miller Clamp, negative power supply, and separate high and low driver outputs depending on the version. It is AEC-Q100 qualified, making it suitable for automotive applications, and complies with safety standards including UL1577. Typical applications include motor control, uninterruptible power supplies, and solar inverters. The operating temperature range is -40°C to 125°C, ensuring reliability in various environments.
Win Source Part Number: 1206849-NCV57080ADR2
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 8A, 8A
Rise / Fall Time (Typ): 13ns, 13ns
Number of Channels: 1
Voltage - Isolation: 1200Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 85ns, 85ns
Current - Peak Output: 8A
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 0V ~ 32V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: 488-NCV57080ADR2GTR,
Base Product Number: NCV57080
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1206849-NCV57080ADR2G |
| Product Name | Isolators - Isolators - Gate Drivers |
| Analog Channels | 1 # |