onsemi Isolators - Gate Drivers - NCV57001DWR2G NCV57001DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887133-NCV57001DWR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: - Gate Driver Capacitive Coupling 1200Vrms 1 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV57001 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV57001DWR2GOSDKR, NCV57001DWR2G-ND, NCV57001DWR2GOSCT, NCV57001DWR2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887133-NCV57001DWR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: - Gate Driver Capacitive Coupling 1200Vrms 1 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV57001 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV57001DWR2GOSDKR, NCV57001DWR2G-ND, NCV57001DWR2GOSCT, NCV57001DWR2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - NCV57001DWR2G - 887133-NCV57001DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - NCV57001DWR2G
887133-NCV57001DWR2G
Isolators - Gate Drivers - NCV57001DWR2G 887133-NCV57001DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887133-NCV57001DWR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: - Gate Driver Capacitive Coupling 1200Vrms 1 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV57001 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV57001DWR2GOSDKR, NCV57001DWR2G-ND, NCV57001DWR2GOSCT, NCV57001DWR2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887133-NCV57001DWR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Gate Driver Capacitive Coupling 1200Vrms 1 Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV57001
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV57001DWR2GOSDKR, NCV57001DWR2G-ND, NCV57001DWR2GOSCT, NCV57001DWR2GOSTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 887133-NCV57001DWR2G
Product Name Isolators - Gate Drivers - NCV57001DWR2G
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243699-SI8232DB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Agency Approval UL 61010-1
Application General Lab & Industrial
View Details