onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV565D2T12R4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV565D2T12R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV565D2T12R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV565D2T12R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV565D2T12R4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV565D2T12R4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV565D2T12R4GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV565D2T12R4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV565D2T12R4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV565D2T12R4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
1.5A 1.2V LDO Voltage Regulator IC
776-NCV565D2T12R4G
1.5A 1.2V LDO Voltage Regulator IC 776-NCV565D2T12R4G
1.5A LDO 1.2V Fixed Output, High PSRR, Low Noise, D2PAK, 800-Reel Product overview: NCV565D2T12R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV565D2T12R4G can be used for catalog matching and distributor lookup.

1.5A LDO 1.2V Fixed Output, High PSRR, Low Noise, D2PAK, 800-Reel Product overview: NCV565D2T12R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV565D2T12R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV565D2T12R4G - 1082614-NCV565D2T12R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV565D2T12R4G
1082614-NCV565D2T12R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV565D2T12R4G 1082614-NCV565D2T12R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1082614-NCV565D2T12R 4G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 3mA PSRR: 85dB to 75db (120Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082614-NCV565D2T12R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 3mA
PSRR: 85dB to 75db (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV565D2T12R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV565D2T12R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV565D2T12R4G
IC REG LINEAR 1.2V 1.5A D2PAK

IC REG LINEAR 1.2V 1.5A D2PAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV565D2T12R4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV565D2T12R4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV565D2T12R4G
IC REG LINEAR 1.2V 1.5A D2PAK

IC REG LINEAR 1.2V 1.5A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV565D2T12R4G
LDO Voltage Regulators NCV565D2T12R4G
LDO Voltage Regulators ANA ULTRA FAST VOLTAG REG

LDO Voltage Regulators ANA ULTRA FAST VOLTAG REG

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV565D2T12R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV565D2T12R4G
PMIC - Voltage Regulators - Linear NCV565D2T12R4G
IC REG LINEAR 1.2V 1.5A D2PAK

IC REG LINEAR 1.2V 1.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCV565D2T12R4GOSTR-ND 776-NCV565D2T12R4G 1082614-NCV565D2T12R4G NCV565D2T12R4G NCV565D2T12R4G NCV565D2T12R4G NCV565D2T12R4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A 1.2V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV565D2T12R4G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK Other; D2PAK TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24012DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CS52015-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
Output Voltage 12 volts
IQ 0.0060 amps
View Details