Manufacturer: onsemi
Category: Integrated Circuits (ICs)- Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Series: Automotive, AEC-Q100
Amplifier Type: General Purpose
Gain Bandwidth Product: 600 kHz
Current - Input Bias: 40 nA
Voltage - Input Offset: 400 µV
Current - Supply: 1.1mA
Current - Output / Channel: 32 mA
Operational Amplifier, 1 Func, 4000uV Offset-Max, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Op Amp, 600kHz GBW, 1.8-15V, SOIC-8, 1-Ch, Bipolar Product overview: NCV5230DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV5230DR2G can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps LOW VOLTAGE OP-AMP
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCV5230DR2G | NCV5230DR2G-ND | 687-NCV5230DR2G | NCV5230DR2G | NCV5230DR2G | NCV5230DR2G | NCV5230DR2G | |
| Product Name | Integrated Circuits (ICs)- Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 600kHz 15V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||||
| VOS | 0.4000 millivolts | 0.4000 millivolts | ||||||
| IBIAS | 0.0400 µA | 0.0400 µA | ||||||
| GBW | 0.6000 MHz | 0.6000 MHz | ||||||
| Bandwidth | 0.6000 MHz | 0.6000 MHz |